Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.38
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
114
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
-
|
Buy Now | |
Future Electronics
from US$2.29
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$2.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | Clip-On |
---|---|
Beam Type | Wide |
LED Lens Color | Transparent |
Lens Diameter | - |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
LED lens | Transfer Multisort Elektronik |
STRADA-D Lens Efficiency 92 Percentage Height 9mm | EBV Elektronik |
Lens, Rectangular, 88X148Deg, Xp-G Series Led | Newark Electronics |
LEDiL ''STRADA-D'' Series 19.6 x 15.7 x 9 mm 86+140â–‘ Wide Beam Single Lens | Future Electronics |
Where can I find additional details, specifications and documents for a CA11256"STRADA-DW?
Additional datasheets, footprints and schematics for CA11256"STRADA-DW are listed on our Part Details page. You can also find images and similar parts to CA11256"STRADA-DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11256"STRADA-DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11256"STRADA-DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11256"STRADA-DW fall under?
The CA11256"STRADA-DW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11256"STRADA-DW when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11256"STRADA-DW you can contact the distributor directly for product support, shipping queries etc.
Is the CA11256"STRADA-DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11256"STRADA-DW have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CA11256"STRADA-DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11256"STRADA-DW often in real-time on the comparison pages.
What if I can't find stock of CA11256"STRADA-DW?
You can fill out our help required form which you can use to request a quote for CA11256"STRADA-DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.