Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Lens Type | Lens with Integrated Mount |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | - |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Beam Angle | ± 72° ± 84° |
For Use With | Cree XP-E Series LEDs |
LED lens | Transfer Multisort Elektronik |
Efficiency 93 Percentage Color Clear Height 6.9mm | EBV Elektronik |
LEDiL ''STRADA-S'' Series 19.6 x 15.6 x 6.9 mm 162+138â–‘ Wide Beam Single Lens | Future Electronics |
CREE XPE/G STRADA S OPT, TAPE BASE | Farnell |
Where can I find additional details, specifications and documents for a CA11248_STRADA-S?
Additional datasheets, footprints and schematics for CA11248_STRADA-S are listed on our Part Details page. You can also find images and similar parts to CA11248_STRADA-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11248_STRADA-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11248_STRADA-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11248_STRADA-S fall under?
The CA11248_STRADA-S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11248_STRADA-S when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11248_STRADA-S you can contact the distributor directly for product support, shipping queries etc.
Is the CA11248_STRADA-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11248_STRADA-S have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for CA11248_STRADA-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11248_STRADA-S often in real-time on the comparison pages.
What if I can't find stock of CA11248_STRADA-S?
You can fill out our help required form which you can use to request a quote for CA11248_STRADA-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.