Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
-
|
Buy Now | |
Future Electronics
from US$3.11
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
element14
from US$3.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Inner Diameter | 19.2mm |
---|---|
Reflector Overall Height | 21.4mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | Brooke Spot LED Reflector |
Beam Angle | 12° |
Spotlight | Transfer Multisort Elektronik |
Reflector, Spot Led, Bxra-C/N/W | Newark Electronics |
BROOKE Series Round 1 Pos 45 mm Dia 20.1mm (H) Spot Beam Reflector | Future Electronics |
Brooke Reflectors For Bridgelux BXRA C/N/W- 0800/1200/2000 Series Of LEDs | Avnet America |
B'LUX -0800 45MM REFLECTOR, SPOT | Farnell |
Where can I find additional details, specifications and documents for a CA11181"BROOKE-S?
Additional datasheets, footprints and schematics for CA11181"BROOKE-S are listed on our Part Details page. You can also find images and similar parts to CA11181"BROOKE-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11181"BROOKE-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11181"BROOKE-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11181"BROOKE-S fall under?
The CA11181"BROOKE-S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11181"BROOKE-S when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11181"BROOKE-S you can contact the distributor directly for product support, shipping queries etc.
Is the CA11181"BROOKE-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11181"BROOKE-S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CA11181"BROOKE-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11181"BROOKE-S often in real-time on the comparison pages.
What if I can't find stock of CA11181"BROOKE-S?
You can fill out our help required form which you can use to request a quote for CA11181"BROOKE-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.