Status: | Unknown |
---|---|
Series: | Lenses For LUXEON REBEL Series |
RoHS: | Unknown |
Lens Type | Flare Lens |
---|---|
Beam Type | - |
LED Lens Colour | Transparent |
Lens Diameter | - |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | Lenses For LUXEON REBEL Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens |
Beam Angle | ± 5.5° x ± 46° |
For Use With | Luxeon Rebel Series LEDs |
LUXEON REBEL FLARE OPTIC, TAPE BASE | Farnell |
Lens, Plus Tape, Luxeon Rebel | Newark Electronics |
Where can I find additional details, specifications and documents for a CA10932_FLARE-B-RE-TAPE?
Additional datasheets, footprints and schematics for CA10932_FLARE-B-RE-TAPE are listed on our Part Details page. You can also find images and similar parts to CA10932_FLARE-B-RE-TAPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10932_FLARE-B-RE-TAPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10932_FLARE-B-RE-TAPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10932_FLARE-B-RE-TAPE fall under?
The CA10932_FLARE-B-RE-TAPE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10932_FLARE-B-RE-TAPE when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10932_FLARE-B-RE-TAPE you can contact the distributor directly for product support, shipping queries etc.
Is the CA10932_FLARE-B-RE-TAPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10932_FLARE-B-RE-TAPE have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CA10932_FLARE-B-RE-TAPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10932_FLARE-B-RE-TAPE often in real-time on the comparison pages.
What if I can't find stock of CA10932_FLARE-B-RE-TAPE?
You can fill out our help required form which you can use to request a quote for CA10932_FLARE-B-RE-TAPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.