Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Reflector Fastening | Adhesive Tape |
---|---|
Reflector Inner Diameter | 19.7mm |
Reflector Overall Height | 14.34mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector - Medium |
Beam Angle | ± 17.8° ± 19° |
For Use With | Acriche AX3221 and P7 Series LEDs |
Seoul Semi P7/Acriche Ref,Tape Base,Med | RS |
BOOM Series Hexag 1 Position ╪ 22.2 x 14.34 mm Medium Beam Reflector | Future Electronics |
Boom Reflector For Acriche AX3221 And P7 LEDs | Avnet America |
SSC P7 & ACRICHE REF, TAPE BASE, MED | Farnell |
Where can I find additional details, specifications and documents for a CA10930_BOOM-M?
Additional datasheets, footprints and schematics for CA10930_BOOM-M are listed on our Part Details page. You can also find images and similar parts to CA10930_BOOM-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10930_BOOM-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10930_BOOM-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10930_BOOM-M fall under?
The CA10930_BOOM-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10930_BOOM-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10930_BOOM-M you can contact the distributor directly for product support, shipping queries etc.
Is the CA10930_BOOM-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10930_BOOM-M have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CA10930_BOOM-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10930_BOOM-M often in real-time on the comparison pages.
What if I can't find stock of CA10930_BOOM-M?
You can fill out our help required form which you can use to request a quote for CA10930_BOOM-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.