Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Lens Type | - |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | 38mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
Beam Angle | ± 5.5° |
For Use With | Cree MC-E Series LEDs |
Where can I find additional details, specifications and documents for a CA10861_IRIS?
Additional datasheets, footprints and schematics for CA10861_IRIS are listed on our Part Details page. You can also find images and similar parts to CA10861_IRIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10861_IRIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10861_IRIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10861_IRIS fall under?
The CA10861_IRIS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10861_IRIS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10861_IRIS you can contact the distributor directly for product support, shipping queries etc.
Is the CA10861_IRIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10861_IRIS have stock available?
There is no stock from authorised distributors for CA10861_IRIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10861_IRIS often in real-time on the comparison pages.
What if I can't find stock of CA10861_IRIS?
You can fill out our help required form which you can use to request a quote for CA10861_IRIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.