Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
178
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$2.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Reflector Overall Height | 13.54mm |
---|---|
Reflector Material | PC (Polycarbonate) |
Accessory Type | Spot LED Reflector |
Beam Angle | 10° |
RoHS Compliant | Yes |
Spotlight | Transfer Multisort Elektronik |
22mm Reflector, Taped Base, Spot Beam | RS |
Reflector, Spot Led, Cree Mce | Newark Electronics |
BOOM Series 1 Position ╪ 22.2 x 13.74 mm 20░ FWHM Metal Reflector | Future Electronics |
REFLECTOR HEXAGONAL 1 POS 22.2MM OD 13.8MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a CA10716_BOOM-S?
Additional datasheets, footprints and schematics for CA10716_BOOM-S are listed on our Part Details page. You can also find images and similar parts to CA10716_BOOM-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10716_BOOM-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10716_BOOM-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10716_BOOM-S fall under?
The CA10716_BOOM-S is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to CA10716_BOOM-S when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10716_BOOM-S you can contact the distributor directly for product support, shipping queries etc.
Is the CA10716_BOOM-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA10716_BOOM-S have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CA10716_BOOM-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10716_BOOM-S often in real-time on the comparison pages.
What if I can't find stock of CA10716_BOOM-S?
You can fill out our help required form which you can use to request a quote for CA10716_BOOM-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.