Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Fastening | Adhesive Tape |
---|---|
Reflector Inner Diameter | 19.7mm |
Reflector Overall Height | 14.34mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector - Spot |
Beam Angle | ± 9° ± 12° |
For Use With | Acriche AX3221 and P7 Series LEDs |
BOOM Series Hexag 1 Position ╪ 22.2 x 14.34 mm Spot Beam Reflector | Future Electronics |
Seoul Semi P7/Acriche Ref,Tape Base,Spot | RS |
Reflector, Spot Led, Acriche Ax3221/P7 | Newark Electronics |
Boom Reflector For Acriche AX3221 And P7 LEDs | Avnet America |
SSC P7 & ACRICHE REF, TAPE BASE, SPOT | Farnell |
Where can I find additional details, specifications and documents for a CA10715_BOOM-S?
Additional datasheets, footprints and schematics for CA10715_BOOM-S are listed on our Part Details page. You can also find images and similar parts to CA10715_BOOM-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10715_BOOM-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10715_BOOM-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10715_BOOM-S fall under?
The CA10715_BOOM-S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10715_BOOM-S when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10715_BOOM-S you can contact the distributor directly for product support, shipping queries etc.
Is the CA10715_BOOM-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10715_BOOM-S have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CA10715_BOOM-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10715_BOOM-S often in real-time on the comparison pages.
What if I can't find stock of CA10715_BOOM-S?
You can fill out our help required form which you can use to request a quote for CA10715_BOOM-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.