Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0393
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,400
in stock
|
Buy Now | |
element14
from US$0.10
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0465
|
-
|
Buy Now | |
Avnet America
from US$0.0474
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 50V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | - |
Capacitance Tolerance | ± 5% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
Climatic Category | 55/125/56 |
Dielectric Characteristic | C0G / NP0 |
External Depth | 3.2mm |
External Length / Height | 1mm |
External Width | 1.6mm |
No. of Pins | 8Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
22PF 50V 5% 0612 | TTI Europe |
KN 22pF 0612 5% 50V NP0 4xC | Rutronik |
Capacitor Array, C-Array, 22 Pf, - 5%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant: Yes |Yageo CA0612JRNPO9BN220 | Newark Electronics |
CAP, 22PF, 50V, 5%, C0G/NP0, 0612, SMD | element14 |
22pF Isolated Capacitor 4 Array 50 V C0G, NP0 1206 | Future Electronics |
Capacitor Array, 22 pF, 50 V, ± 5%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America |
Capacitor Array, 22 pF, 50 V, � 5%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CA0612JRNPO9BN220?
Additional datasheets, footprints and schematics for CA0612JRNPO9BN220 are listed on our Part Details page. You can also find images and similar parts to CA0612JRNPO9BN220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA0612JRNPO9BN220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA0612JRNPO9BN220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA0612JRNPO9BN220 fall under?
The CA0612JRNPO9BN220 is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CA0612JRNPO9BN220 when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA0612JRNPO9BN220 you can contact the distributor directly for product support, shipping queries etc.
Is the CA0612JRNPO9BN220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA0612JRNPO9BN220 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CA0612JRNPO9BN220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA0612JRNPO9BN220 often in real-time on the comparison pages.
What if I can't find stock of CA0612JRNPO9BN220?
You can fill out our help required form which you can use to request a quote for CA0612JRNPO9BN220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.