Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Panel Mount Sockets |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Colour | Black |
IP / NEMA Rating | IP67 |
DUST CAP, GLASS FILLED POLYAMIDE | element14 |
Where can I find additional details, specifications and documents for a CA00SD4?
Additional datasheets, footprints and schematics for CA00SD4 are listed on our Part Details page. You can also find images and similar parts to CA00SD4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA00SD4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA00SD4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA00SD4 fall under?
The CA00SD4 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA00SD4 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA00SD4 you can contact the distributor directly for product support, shipping queries etc.
Is the CA00SD4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA00SD4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CA00SD4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA00SD4 often in real-time on the comparison pages.
What if I can't find stock of CA00SD4?
You can fill out our help required form which you can use to request a quote for CA00SD4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.