Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | USB Cable |
---|---|
For Use With | Xsens MTi 10-series MTi 100-series MTi-G-700 GPS with RS232 3D Motion Tracking Modules |
Product Range | - |
Features | Multi-use 2.9m Cable USB Interface Virtual COM Connections to SyncIn/ClockSync/SyncOut |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Xsens |
---|---|
Application Sub Type | USB |
Kit Contents | USB Cable |
Accessory Type | USB Cable |
RoHS Compliant | Yes |
Usb Cable, Rs232, 2.9M, 3D Motion Track | Newark Electronics |
Where can I find additional details, specifications and documents for a CA-USB2-MTI?
Additional datasheets, footprints and schematics for CA-USB2-MTI are listed on our Part Details page. You can also find images and similar parts to CA-USB2-MTI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA-USB2-MTI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA-USB2-MTI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA-USB2-MTI fall under?
The CA-USB2-MTI is listed under Development Boards Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CA-USB2-MTI when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA-USB2-MTI you can contact the distributor directly for product support, shipping queries etc.
Is the CA-USB2-MTI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA-USB2-MTI have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for CA-USB2-MTI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA-USB2-MTI often in real-time on the comparison pages.
What if I can't find stock of CA-USB2-MTI?
You can fill out our help required form which you can use to request a quote for CA-USB2-MTI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.