Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
287
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
467
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
287
in stock
|
Buy Now | |
element14
from US$0.58
|
287
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Safety Capacitors 400/250V 4700pF Y5U 20% LS=10mm | Rapid Electronics |
KEMET Ceramic Capacitor Ceramic 20% +Tol 20% -Tol Y5U -55/+20% TC 4.7nF THT | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 4700Pf, 20% Rohs Compliant: Yes |Kemet C971U472MUWDAAWL50 | Newark Electronics |
CAP, 4700PF, 20% | element14 |
Ceramic Suppression Capacitor, 4700 pF, ± 20%, X1 / Y1, 400 Vac, 250 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C971U472MUWDAAWL50?
Additional datasheets, footprints and schematics for C971U472MUWDAAWL50 are listed on our Part Details page. You can also find images and similar parts to C971U472MUWDAAWL50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C971U472MUWDAAWL50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C971U472MUWDAAWL50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C971U472MUWDAAWL50 fall under?
The C971U472MUWDAAWL50 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C971U472MUWDAAWL50 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C971U472MUWDAAWL50 you can contact the distributor directly for product support, shipping queries etc.
Is the C971U472MUWDAAWL50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C971U472MUWDAAWL50 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for C971U472MUWDAAWL50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C971U472MUWDAAWL50 often in real-time on the comparison pages.
What if I can't find stock of C971U472MUWDAAWL50?
You can fill out our help required form which you can use to request a quote for C971U472MUWDAAWL50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.