C941U102KVYDCA7317 Capacitors by KEMET

CAP 1000PF 10%

Status: Unknown
Series: 900 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.37
1,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.56
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Product Range 900 Series
Capacitance Tolerance ± 10%
Suppression Class X1 / Y2
Voltage Rating X 400V
Voltage Rating Y 250V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Safety Capacitors 400/400V 1000pF Y5P 10% LS=10mm | Rapid Electronics
KEMET Ceramic Capacitor Ceramic 10% +Tol 10% -Tol Y5P 10% TC 1nF THT | Distrelec
Cap, 1000Pf, 10% Rohs Compliant: Yes |Kemet C941U102KVYDCA7317 | Newark Electronics
Ceramic Suppression Capacitor, 1000 pF, ± 10%, X1 / Y1, 400 Vac, 400 Vac, Radial Leaded | Avnet America
Ceramic Suppression Capacitor, 1000 pF, � 10%, X1 / Y1, 400 Vac, 400 Vac, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C941U102KVYDCA7317?

Additional datasheets, footprints and schematics for C941U102KVYDCA7317 are listed on our Part Details page. You can also find images and similar parts to C941U102KVYDCA7317 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C941U102KVYDCA7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C941U102KVYDCA7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C941U102KVYDCA7317 fall under?

The C941U102KVYDCA7317 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C941U102KVYDCA7317 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C941U102KVYDCA7317 you can contact the distributor directly for product support, shipping queries etc.

Is the C941U102KVYDCA7317 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C941U102KVYDCA7317 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for C941U102KVYDCA7317.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C941U102KVYDCA7317 often in real-time on the comparison pages.

What if I can't find stock of C941U102KVYDCA7317?

You can fill out our help required form which you can use to request a quote for C941U102KVYDCA7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay