Status: | Unknown |
---|---|
Series: | MT2 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | MT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
External Depth | 20.2mm |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
C93425=Mt Relay 400 Mw 24 V |Potter&brumfield Te Connectivity C93425 | Newark Electronics |
Relay, C93425=MT 400 mW 24 V | TE Connectivity C93425 | RS Americas |
Electromechanical Relay DPDT 2A 24VDC 1.44KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a C93425?
Additional datasheets, footprints and schematics for C93425 are listed on our Part Details page. You can also find images and similar parts to C93425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C93425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C93425 fall under?
The C93425 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to C93425 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C93425 you can contact the distributor directly for product support, shipping queries etc.
Is the C93425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C93425 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for C93425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C93425 often in real-time on the comparison pages.
What if I can't find stock of C93425?
You can fill out our help required form which you can use to request a quote for C93425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.