Status: | Unknown |
---|---|
Series: | MT2 Series |
RoHS: | Unknown |
Prices starting from US$2.82
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 2A |
Product Range | MT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
External Width | 10mm |
C93424=Mt Relay 400 Mw 12 V |Potter&brumfield Te Connectivity C93424 | Newark Electronics |
Low Signal Relays-PCB 400 mW 12 V 11 | Rapid Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Relay, C93424=MT 400 mW 12 V | TE Connectivity C93424 | RS Americas |
Electromechanical Relay DPDT 2A 12VDC 360Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a C93424?
Additional datasheets, footprints and schematics for C93424 are listed on our Part Details page. You can also find images and similar parts to C93424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C93424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C93424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C93424 fall under?
The C93424 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to C93424 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C93424 you can contact the distributor directly for product support, shipping queries etc.
Is the C93424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C93424 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for C93424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C93424 often in real-time on the comparison pages.
What if I can't find stock of C93424?
You can fill out our help required form which you can use to request a quote for C93424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.