Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
227
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now |
Capacitance | 680pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
680.pfv |Kemet C921U681KVYDBAWL35 | Newark Electronics |
Safety Capacitors 400/400V 680pF Y5P 10% LS=10mm | Rapid Electronics |
KEMET Ceramic Capacitor Ceramic 10% +Tol 10% -Tol Y5P 10% TC 680pF THT | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Suppression Capacitor, 680 pF, ± 10%, X1 / Y1, 400 Vac, 400 Vac, Radial Leaded | Avnet America |
CAP, 680PF, 10% | element14 |
Where can I find additional details, specifications and documents for a C921U681KVYDBAWL35?
Additional datasheets, footprints and schematics for C921U681KVYDBAWL35 are listed on our Part Details page. You can also find images and similar parts to C921U681KVYDBAWL35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C921U681KVYDBAWL35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C921U681KVYDBAWL35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C921U681KVYDBAWL35 fall under?
The C921U681KVYDBAWL35 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C921U681KVYDBAWL35 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C921U681KVYDBAWL35 you can contact the distributor directly for product support, shipping queries etc.
Is the C921U681KVYDBAWL35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C921U681KVYDBAWL35 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C921U681KVYDBAWL35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C921U681KVYDBAWL35 often in real-time on the comparison pages.
What if I can't find stock of C921U681KVYDBAWL35?
You can fill out our help required form which you can use to request a quote for C921U681KVYDBAWL35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.