Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Capacitance | 1000pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Safety Capacitors 400/250V 1000pF Y5P 10% LS=10mm | Rapid Electronics |
KEMET Ceramic Capacitor Ceramic 10% +Tol 10% -Tol Y5P 10% TC 1nF THT | Distrelec |
Cap, 1000Pf, 10% Rohs Compliant: Yes |Kemet C921U102KYYDBAWL40 | Newark Electronics |
CAP, 1000PF, 10% | element14 |
Ceramic Suppression Capacitor, 1000 pF, ± 10%, X1 / Y2, 400 Vac, 250 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a C921U102KYYDBAWL40?
Additional datasheets, footprints and schematics for C921U102KYYDBAWL40 are listed on our Part Details page. You can also find images and similar parts to C921U102KYYDBAWL40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C921U102KYYDBAWL40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C921U102KYYDBAWL40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C921U102KYYDBAWL40 fall under?
The C921U102KYYDBAWL40 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C921U102KYYDBAWL40 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C921U102KYYDBAWL40 you can contact the distributor directly for product support, shipping queries etc.
Is the C921U102KYYDBAWL40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C921U102KYYDBAWL40 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for C921U102KYYDBAWL40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C921U102KYYDBAWL40 often in real-time on the comparison pages.
What if I can't find stock of C921U102KYYDBAWL40?
You can fill out our help required form which you can use to request a quote for C921U102KYYDBAWL40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.