Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.63
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$4.00
|
753
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
202
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.00
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
4
in stock
|
Buy Now | |
element14
from US$7.08
|
4
in stock
|
Buy Now | |
GreenChips
-
|
1,000
in stock
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 15mm |
Cable Diameter Min | 8mm |
Colour | Nickel |
External Depth | 23mm |
External Length / Height | 46.5mm |
External Width | 69.3mm |
Height | 46.5mm |
Material | ABS Thermoplastic |
Backshell, D, Top Entry, 37 Position | Newark Electronics |
BACKSHELL, D, TOP ENTRY, 37WAY | element14 |
37 WAY METPLAS D HOOD - STRAIGHT | GreenChips |
Where can I find additional details, specifications and documents for a C88E330000?
Additional datasheets, footprints and schematics for C88E330000 are listed on our Part Details page. You can also find images and similar parts to C88E330000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C88E330000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C88E330000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C88E330000 fall under?
The C88E330000 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C88E330000 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C88E330000 you can contact the distributor directly for product support, shipping queries etc.
Is the C88E330000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C88E330000 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for C88E330000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C88E330000 often in real-time on the comparison pages.
What if I can't find stock of C88E330000?
You can fill out our help required form which you can use to request a quote for C88E330000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.