Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.41
|
773
in stock
|
Buy Now | |
Heilind Electronics
from US$2.32
|
1,075
in stock
|
Buy Now | |
GreenChips
from US$2.83
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
773
in stock
|
Buy Now | |
element14
from US$3.45
|
753
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.32
|
215
in stock
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 5mm |
Colour | Nickel |
External Depth | 16.3mm |
External Length / Height | 38.8mm |
External Width | 39.1mm |
Height | 38.8mm |
Material | ABS Thermoplastic |
15 WAY METPLAS D HOOD - STRAIGHT | GreenChips |
D Sub Hood, Size Da, Abs With Copper | Newark Electronics |
BACKSHELL, D, TOP ENTRY, 15WAY | Farnell |
Where can I find additional details, specifications and documents for a C88E310000?
Additional datasheets, footprints and schematics for C88E310000 are listed on our Part Details page. You can also find images and similar parts to C88E310000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C88E310000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C88E310000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C88E310000 fall under?
The C88E310000 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C88E310000 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C88E310000 you can contact the distributor directly for product support, shipping queries etc.
Is the C88E310000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C88E310000 have stock available?
Authorised distributors including Heilind Electronics, GreenChips, Newark Electronics, Farnell and element14 have stock available or on a lead time for C88E310000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C88E310000 often in real-time on the comparison pages.
What if I can't find stock of C88E310000?
You can fill out our help required form which you can use to request a quote for C88E310000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.