C850-260-WH Surge Protectors by Bourns Electronics

HIGH-SPEED PROTECTOR IC, 425VAC, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Newark
Newark
from US$1.00
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.98
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Suppressor Type High Speed Surge Protector IC
No. of Poles 1 Pole
Continuing Operating Voltage Max 425VAC
Suppressor Mounting PCB - Surface Mount
Output Current 520mA
RoHS Compliant Yes

Alternative Descriptions

High-Speed Protector Ic, 425Vac, Smd | Newark Electronics
Circuit Protection High Speed Surge Protection Component | Avnet America
260MA 850V TBU | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C850-260-WH?

Additional datasheets, footprints and schematics for C850-260-WH are listed on our Part Details page. You can also find images and similar parts to C850-260-WH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C850-260-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C850-260-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C850-260-WH fall under?

The C850-260-WH is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.

Can I view similar or alternative parts?

You can view similar parts to C850-260-WH when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C850-260-WH you can contact the distributor directly for product support, shipping queries etc.

Is the C850-260-WH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C850-260-WH have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for C850-260-WH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C850-260-WH often in real-time on the comparison pages.

What if I can't find stock of C850-260-WH?

You can fill out our help required form which you can use to request a quote for C850-260-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay