Status: | Unknown |
---|---|
Series: | P850 Series |
RoHS: | Compliant |
Suppressor Type | Data Line |
---|---|
Peak Surge Current | 180mA |
Product Range | P850 Series |
Clamping Voltage Vc Max | 850V |
Output Current | 360mA |
Resistance | 11ohm |
Response Time | 1µs |
Voltage Rating | 425Vrms |
RoHS Compliant | Yes |
Suppressor | Newark Electronics |
Circuit Protection Misc High Speed Surge Protection Component | Avnet America |
180MA 850V BIDIRECTIONAL | TTI Europe |
Where can I find additional details, specifications and documents for a C850-180-WH?
Additional datasheets, footprints and schematics for C850-180-WH are listed on our Part Details page. You can also find images and similar parts to C850-180-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C850-180-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C850-180-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C850-180-WH fall under?
The C850-180-WH is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to C850-180-WH when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C850-180-WH you can contact the distributor directly for product support, shipping queries etc.
Is the C850-180-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C850-180-WH have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for C850-180-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C850-180-WH often in real-time on the comparison pages.
What if I can't find stock of C850-180-WH?
You can fill out our help required form which you can use to request a quote for C850-180-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.