Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C845343001,
1-1201653-2 |
No distributors results available
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Wire Color | Orange |
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Weight | 1.26kg/km |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | .66mm, .0259in |
Wire Size | .08mm², 28AWG |
Conductor Diameter | .0146in, .37mm |
Conductor Diameter Range | .014 – .0149in, .36 – .38mm |
Wire Diameter | .0259in, .66mm |
Resistance (Max) | 244.0 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55/ |
Cable Style | Special Construction |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a C845343001?
Additional datasheets, footprints and schematics for C845343001 are listed on our Part Details page. You can also find images and similar parts to C845343001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C845343001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C845343001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C845343001 fall under?
The C845343001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to C845343001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C845343001 you can contact the distributor directly for product support, shipping queries etc.
Is the C845343001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C845343001 have stock available?
There is no stock from authorised distributors for C845343001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C845343001 often in real-time on the comparison pages.
What if I can't find stock of C845343001?
You can fill out our help required form which you can use to request a quote for C845343001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.