Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | C8051F9xx |
Core Architecture | 8051 |
Core Sub-Architecture | 8051 |
Silicon Core Number | C8051F930 |
Kit Contents | IDE CD-ROM Target/Prototyping PCB USB Cable Documentation |
Product Range | - |
Development Tool Type | Development Kit |
Features | Programmable High-Frequency Internal Oscillator smaRTClock Real Time Clock |
Kit Contents Descriptive | C8051F930 Target Board C8051Fxxx Development Kit Quick-Start Guide AC to DC Power Adapter USB Debug Adapter (USB to Debug Interface) 2 USB Cables 2 AAA Batteries Silicon Laboratories IDE and Product Information CD-ROM (CD content includes |
Type | Development Kit |
Dev Kit, For C8051F930 | Newark Electronics |
8051 25 MHz 64 kB LP 8-bit MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a C8051F930DK?
Additional datasheets, footprints and schematics for C8051F930DK are listed on our Part Details page. You can also find images and similar parts to C8051F930DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F930DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F930DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F930DK fall under?
The C8051F930DK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to C8051F930DK when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F930DK you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F930DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F930DK have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for C8051F930DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F930DK often in real-time on the comparison pages.
What if I can't find stock of C8051F930DK?
You can fill out our help required form which you can use to request a quote for C8051F930DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.