Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
Silicon Core Number | C8051F850 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | BLDC Motor |
Core Architecture | 8051 |
Core Sub-Architecture | 8051 |
Silicon Family Name | C8051F85x |
Kit Contents | Reference Design Board C8051F850 |
Product Range | - |
Features | Powertrain Board with Gate Drivers & Power MOSFETs 3800kV BLDC Motor Power Supply & USB Cable |
Reference Design Board, Bldc Motor | Newark Electronics |
REFERENCE DESIGN BOARD, BLDC MOTOR | Farnell |
Where can I find additional details, specifications and documents for a C8051F850-BLDC-RD?
Additional datasheets, footprints and schematics for C8051F850-BLDC-RD are listed on our Part Details page. You can also find images and similar parts to C8051F850-BLDC-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F850-BLDC-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F850-BLDC-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F850-BLDC-RD fall under?
The C8051F850-BLDC-RD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to C8051F850-BLDC-RD when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F850-BLDC-RD you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F850-BLDC-RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F850-BLDC-RD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C8051F850-BLDC-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F850-BLDC-RD often in real-time on the comparison pages.
What if I can't find stock of C8051F850-BLDC-RD?
You can fill out our help required form which you can use to request a quote for C8051F850-BLDC-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.