Status: | Unknown |
---|---|
Series: | C8051 Family C8051F38x Series Microcontrollers |
RoHS: | Unknown |
Product Range | C8051 Family C8051F38x Series Microcontrollers |
---|---|
CPU Speed | 48MHz |
Program Memory Size | 64KB |
RAM Memory Size | 4.25KB |
No. of Pins | 32Pins |
MCU Case Style | LQFP |
No. of I/O's | 25I/O's |
Embedded Interface Type | I2C SMBus SPI UART USB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
MCU Family | C8051 |
MCU Series | C8051F38x |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
8051 50 MHz 64 kB 8-bit MCU | Symmetry Electronics |
MCU, 8BIT, 48MHZ, LQFP-32 | Farnell |
Where can I find additional details, specifications and documents for a C8051F385-GQ?
Additional datasheets, footprints and schematics for C8051F385-GQ are listed on our Part Details page. You can also find images and similar parts to C8051F385-GQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F385-GQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F385-GQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F385-GQ fall under?
The C8051F385-GQ is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to C8051F385-GQ when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F385-GQ you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F385-GQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F385-GQ have stock available?
Authorised distributors including Symmetry Electronics and Farnell have stock available or on a lead time for C8051F385-GQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F385-GQ often in real-time on the comparison pages.
What if I can't find stock of C8051F385-GQ?
You can fill out our help required form which you can use to request a quote for C8051F385-GQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.