Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | C8051F36x |
Core Architecture | 8051 |
Core Sub-Architecture | - |
Silicon Core Number | C8051F360 |
Kit Contents | Dev Board C8051F360 AC/DC Power Adapter Debug Adapter USB Cable Software CD Quick Start Guide |
Product Range | - |
Features | 100MHz Mixed Signal CPU Debug Interface USB-Serial Connector USB Port Simplicity Studio IDE |
Dev Board, C8051F360 Mixed Signal Mcu | Newark Electronics |
DEV BOARD, C8051F360 MIXED SIGNAL MCU | element14 |
8051 25 MHz 32 kB 8-bit MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a C8051F360DK?
Additional datasheets, footprints and schematics for C8051F360DK are listed on our Part Details page. You can also find images and similar parts to C8051F360DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F360DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F360DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F360DK fall under?
The C8051F360DK is listed under Embedded Computers Education & Maker Boards > Other Embedded Computers > Embedded Development Kits - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to C8051F360DK when available in the Embedded Development Kits - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F360DK you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F360DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F360DK have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for C8051F360DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F360DK often in real-time on the comparison pages.
What if I can't find stock of C8051F360DK?
You can fill out our help required form which you can use to request a quote for C8051F360DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.