Status: | Unknown |
---|---|
Series: | C8051 Family C8051F30x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.15
|
No stock
|
Buy Now |
Product Range | C8051 Family C8051F30x Series Microcontrollers |
---|---|
CPU Speed | 25MHz |
Program Memory Size | 8KB |
RAM Memory Size | 256Byte |
No. of Pins | 14Pins |
MCU Case Style | SOIC |
No. of I/O's | 8I/O's |
Embedded Interface Type | I2C SMBus UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
MCU Family | C8051 |
MCU Series | C8051F30x |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
MCU, 8BIT, 25MHZ, SOIC-14 | Farnell |
Where can I find additional details, specifications and documents for a C8051F300-GS?
Additional datasheets, footprints and schematics for C8051F300-GS are listed on our Part Details page. You can also find images and similar parts to C8051F300-GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F300-GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F300-GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F300-GS fall under?
The C8051F300-GS is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to C8051F300-GS when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F300-GS you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F300-GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F300-GS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C8051F300-GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F300-GS often in real-time on the comparison pages.
What if I can't find stock of C8051F300-GS?
You can fill out our help required form which you can use to request a quote for C8051F300-GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.