Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 6Core |
Conductor Area CSA | 1mm2 |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
RoHS Compliant | Yes |
Unshld Flex Cable, 6Cond, 1Mm2, 50M | Newark Electronics |
UNSHLD FLEX CABLE, 6COND, 1MM2, 50M | element14 |
Where can I find additional details, specifications and documents for a C6GC-BC50?
Additional datasheets, footprints and schematics for C6GC-BC50 are listed on our Part Details page. You can also find images and similar parts to C6GC-BC50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C6GC-BC50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C6GC-BC50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C6GC-BC50 fall under?
The C6GC-BC50 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to C6GC-BC50 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C6GC-BC50 you can contact the distributor directly for product support, shipping queries etc.
Is the C6GC-BC50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C6GC-BC50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C6GC-BC50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C6GC-BC50 often in real-time on the comparison pages.
What if I can't find stock of C6GC-BC50?
You can fill out our help required form which you can use to request a quote for C6GC-BC50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.