Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C67976-000,
7-1202000-5 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
14,450
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
10,408
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
4,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
4,850
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
3,122
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
2,300
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
277
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .015in, .4mm |
Expanded Inside Diameter (Min) | 1.7mm, .065in |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing HS-SOLDER SLEEVE | Rapid Electronics |
SOLDERSLEEVE SHIELD TERMINATOR C67976-000 | Heilind Electronics |
Solder Sleeves&shield Tubing Hs-Solder Sleeve |Raychem Te Connectivity C67976-000 | Newark Electronics |
SOLDER SLEEVES | Farnell |
Wire to Wire Solder Sleeve, TransparentClear, SolderSleeve B-155 Series | TE Connectivity C67976-000 | RS Americas |
Clear 26 mm Length 1.7 mm ╪ Solder Sleeve | Future Electronics |
Cable Accessories Shield Terminator Cross-Linked Polyolefin Clear | Avnet America |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 1.7MM CLEAR W/O LEAD | Sager |
Where can I find additional details, specifications and documents for a C67976-000?
Additional datasheets, footprints and schematics for C67976-000 are listed on our Part Details page. You can also find images and similar parts to C67976-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C67976-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C67976-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C67976-000 fall under?
The C67976-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to C67976-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C67976-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C67976-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C67976-000 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for C67976-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C67976-000 often in real-time on the comparison pages.
What if I can't find stock of C67976-000?
You can fill out our help required form which you can use to request a quote for C67976-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.