Status: | Unknown |
---|---|
Series: | P650 Series |
RoHS: | Compliant |
Suppressor Type | Data Line |
---|---|
Peak Surge Current | 260mA |
Product Range | P650 Series |
Clamping Voltage Vc Max | 650V |
Output Current | 520mA |
Resistance | 8ohm |
Response Time | 1µs |
Voltage Rating | 300Vrms |
RoHS Compliant | Yes |
Suppressor | Newark Electronics |
Circuit Protection Misc High Speed Surge Protection Component | Avnet America |
Where can I find additional details, specifications and documents for a C650-260-WH?
Additional datasheets, footprints and schematics for C650-260-WH are listed on our Part Details page. You can also find images and similar parts to C650-260-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C650-260-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C650-260-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C650-260-WH fall under?
The C650-260-WH is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to C650-260-WH when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C650-260-WH you can contact the distributor directly for product support, shipping queries etc.
Is the C650-260-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C650-260-WH have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for C650-260-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C650-260-WH often in real-time on the comparison pages.
What if I can't find stock of C650-260-WH?
You can fill out our help required form which you can use to request a quote for C650-260-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.