Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C617264001,
9-1202119-8 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.72
|
-
|
Buy Now |
Color | Gray |
---|---|
Flexibility | Flexible |
Low Outgassing | No |
Product Source | Europe |
Packaging Method | Spool |
Applicable Region | Global |
Resistant To | Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a C617264001?
Additional datasheets, footprints and schematics for C617264001 are listed on our Part Details page. You can also find images and similar parts to C617264001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C617264001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C617264001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C617264001 fall under?
The C617264001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C617264001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C617264001 you can contact the distributor directly for product support, shipping queries etc.
Is the C617264001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C617264001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for C617264001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C617264001 often in real-time on the comparison pages.
What if I can't find stock of C617264001?
You can fill out our help required form which you can use to request a quote for C617264001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.