C53TP50CH Kits & Assortments - Miscellaneous by Crydom

SSR Relay 3-Phase Panel Mount IP20 530VAC50A 280V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$238.12

Distributor Stock
Logo for Newark
Newark
from US$420.86
2
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$420.09
2
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$462.00
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$299.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$238.12
-
Buy Now
Logo for Sager
Sager
from US$254.81
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, 3-Phase, Panel Mount, Ip20, 530Vac/50A |Sensata/crydom C53TP50CH | Newark Electronics
SSR Relay 3-Phase Panel Mount IP20 530VAC/50A | Rapid Electronics
RELAY | RS Americas
SSR 3-PHASE PM IP20 530VAC/50A | TTI Europe
Solid State Relays - Industrial Mount IP20, 600VAC, 50A 3 Phase SSR, ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C53TP50CH?

Additional datasheets, footprints and schematics for C53TP50CH are listed on our Part Details page. You can also find images and similar parts to C53TP50CH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C53TP50CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C53TP50CH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C53TP50CH fall under?

The C53TP50CH is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to C53TP50CH when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C53TP50CH you can contact the distributor directly for product support, shipping queries etc.

Is the C53TP50CH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C53TP50CH have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for C53TP50CH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C53TP50CH often in real-time on the comparison pages.

What if I can't find stock of C53TP50CH?

You can fill out our help required form which you can use to request a quote for C53TP50CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay