Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$214.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$379.39
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$377.84
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$416.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$269.81
|
-
|
Buy Now | |
Carlton-Bates
from US$279.12
|
-
|
Buy Now | |
TTI Europe
from US$214.70
|
-
|
Buy Now | |
Sager
from US$229.70
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, 3-Phase, Panel Mount, Ip20, 530Vac/25A |Sensata/crydom C53TP25C | Newark Electronics |
SSR Relay 3-Phase Panel Mount IP20 530VAC/25A | Rapid Electronics |
Solid State Relay Screw Panel Mount, Zero Crossing SCR, 25 A rms, 280 V ac | Sensata - Crydom C53TP25C | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR 3-PHASE PM IP20 530VAC/25A | TTI Europe |
Solid State Relays - Industrial Mount IP20, 600VAC, 25A 3 Phase SSR, ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a C53TP25C?
Additional datasheets, footprints and schematics for C53TP25C are listed on our Part Details page. You can also find images and similar parts to C53TP25C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C53TP25C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C53TP25C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C53TP25C fall under?
The C53TP25C is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to C53TP25C when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C53TP25C you can contact the distributor directly for product support, shipping queries etc.
Is the C53TP25C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C53TP25C have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for C53TP25C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C53TP25C often in real-time on the comparison pages.
What if I can't find stock of C53TP25C?
You can fill out our help required form which you can use to request a quote for C53TP25C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.