Status: | Unknown |
---|---|
Series: | C52TF Series |
RoHS: | Unknown |
Resistance | 68ohm |
---|---|
Product Range | C52TF Series |
Power Rating | 900W |
Resistance Tolerance | ± 5% |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 75ppm/°C |
RoHS Compliant | Yes |
Through Hole Wirewound Resistor, C52T Series, 68 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant: Yes |Vishay C52TF68R5 | Newark Electronics |
RESISTOR, CERAMIC, 68OHM, 5%, SCREW | element14 |
Where can I find additional details, specifications and documents for a C52TF 68R 5%?
Additional datasheets, footprints and schematics for C52TF 68R 5% are listed on our Part Details page. You can also find images and similar parts to C52TF 68R 5% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C52TF 68R 5% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C52TF 68R 5% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C52TF 68R 5% fall under?
The C52TF 68R 5% is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to C52TF 68R 5% when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C52TF 68R 5% you can contact the distributor directly for product support, shipping queries etc.
Is the C52TF 68R 5% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C52TF 68R 5% have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C52TF 68R 5%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C52TF 68R 5% often in real-time on the comparison pages.
What if I can't find stock of C52TF 68R 5%?
You can fill out our help required form which you can use to request a quote for C52TF 68R 5% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.