Status: | Unknown |
---|---|
Series: | C500 Family C505CA Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$9.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.27
|
No stock
|
Buy Now |
Product Range | C500 Family C505CA Series Microcontrollers |
---|---|
CPU Speed | 20MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 1.25KB |
No. of Pins | 44Pins |
MCU Case Style | MQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | CAN UART |
Supply Voltage Min | 4.25V |
Supply Voltage Max | 5.5V |
MCU Family | C500 |
MCU Series | C505CA |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | C500 |
MPU Core Size | 8bit |
No. of PWM Channels | 4 |
No. of Timers | 2 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM Timer |
Supply Voltage Range | 4.25V to 5.5V |
MCU, 8BIT, C500, 20MHZ, MQFP-44 | Farnell |
Where can I find additional details, specifications and documents for a C505CA4EMCAKXQMA1?
Additional datasheets, footprints and schematics for C505CA4EMCAKXQMA1 are listed on our Part Details page. You can also find images and similar parts to C505CA4EMCAKXQMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C505CA4EMCAKXQMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C505CA4EMCAKXQMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C505CA4EMCAKXQMA1 fall under?
The C505CA4EMCAKXQMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to C505CA4EMCAKXQMA1 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C505CA4EMCAKXQMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the C505CA4EMCAKXQMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C505CA4EMCAKXQMA1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C505CA4EMCAKXQMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C505CA4EMCAKXQMA1 often in real-time on the comparison pages.
What if I can't find stock of C505CA4EMCAKXQMA1?
You can fill out our help required form which you can use to request a quote for C505CA4EMCAKXQMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.