Status: | Unknown |
---|---|
Series: | C4G Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 160VAC |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | C4G Series |
Capacitor Terminals | Axial Leaded |
RoHS Compliant | Yes |
Cap, Film, Pp, 10Uf, 160Vac, Axial | Newark Electronics |
CAPACITOR, FILM 10UF 5% 250V AXIAL | KEMET C4GADUC5100AA1J | RS Americas |
Where can I find additional details, specifications and documents for a C4GADUC5100AA1J?
Additional datasheets, footprints and schematics for C4GADUC5100AA1J are listed on our Part Details page. You can also find images and similar parts to C4GADUC5100AA1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4GADUC5100AA1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4GADUC5100AA1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4GADUC5100AA1J fall under?
The C4GADUC5100AA1J is listed under Passive Components > Capacitors > Film Capacitors > Power AC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4GADUC5100AA1J when available in the Power AC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4GADUC5100AA1J you can contact the distributor directly for product support, shipping queries etc.
Is the C4GADUC5100AA1J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C4GADUC5100AA1J have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for C4GADUC5100AA1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4GADUC5100AA1J often in real-time on the comparison pages.
What if I can't find stock of C4GADUC5100AA1J?
You can fill out our help required form which you can use to request a quote for C4GADUC5100AA1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.