Status: | Unknown |
---|---|
Series: | C4C Series |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.30
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$4.21
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
85
in stock
|
Buy Now | |
element14
from US$3.91
|
85
in stock
|
Buy Now | |
Farnell
from US$3.79
|
85
in stock
|
Buy Now | |
Avnet America
from US$5.19
|
-
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
TTI Europe
from US$3.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4C Series |
Capacitor Case Style | Axial |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 2kV |
Film Capacitors 2000volts 0.22uF 5% | Rapid Electronics |
C4C axial polyprop cap,220nF 2kV | RS |
Cap, 0.22Μf, 2 Kv, 5%, Pp, Axial | Newark Electronics |
CAP, 0.22µF, 2 KV, 5%, PP, AXIAL | element14 |
Power Film Capacitor, 0.22 uF, 630 V, 2 kV, ± 5%, Metallized PP, Axial Leaded, Through Hole | Avnet America |
Capacitor | RS Americas |
Power Film Capacitor, 0.22 uF, 630 V, 2 kV, � 5%, Metallized PP, Axial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4CAWUD3220AA1J?
Additional datasheets, footprints and schematics for C4CAWUD3220AA1J are listed on our Part Details page. You can also find images and similar parts to C4CAWUD3220AA1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4CAWUD3220AA1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4CAWUD3220AA1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4CAWUD3220AA1J fall under?
The C4CAWUD3220AA1J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4CAWUD3220AA1J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4CAWUD3220AA1J you can contact the distributor directly for product support, shipping queries etc.
Is the C4CAWUD3220AA1J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4CAWUD3220AA1J have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for C4CAWUD3220AA1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4CAWUD3220AA1J often in real-time on the comparison pages.
What if I can't find stock of C4CAWUD3220AA1J?
You can fill out our help required form which you can use to request a quote for C4CAWUD3220AA1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.