Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Compliant |
Capacitance | 45µF |
---|---|
Voltage Rating | 1.3kV |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
RoHS Compliant | Yes |
Cap, Aec-Q200, 45Uf, 1.3Kv, Film, Radial | Newark Electronics |
Capacitor, C4AQ, Automotive DC Link, 45 uF, 5%, 1300 VDC, 70C | KEMET C4AQUEW5450A3BJ | RS Americas |
Where can I find additional details, specifications and documents for a C4AQUEW5450A3BJ?
Additional datasheets, footprints and schematics for C4AQUEW5450A3BJ are listed on our Part Details page. You can also find images and similar parts to C4AQUEW5450A3BJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQUEW5450A3BJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQUEW5450A3BJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQUEW5450A3BJ fall under?
The C4AQUEW5450A3BJ is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQUEW5450A3BJ when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQUEW5450A3BJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQUEW5450A3BJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C4AQUEW5450A3BJ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C4AQUEW5450A3BJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQUEW5450A3BJ often in real-time on the comparison pages.
What if I can't find stock of C4AQUEW5450A3BJ?
You can fill out our help required form which you can use to request a quote for C4AQUEW5450A3BJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.