Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Compliant |
Capacitance | 210µF |
---|---|
Voltage Rating | 500V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
RoHS Compliant | Yes |
Cap, Aec-Q200, 210Uf, 500V, Film, Radial Rohs Compliant: Yes |Kemet C4AQLEW6210A3BK | Newark Electronics |
Capacitor Film 210uF 10% 500V Radial 2-Pin Through Bulk | Avnet America |
Capacitor, C4AQ, Automotive DC Link, 210 uF, 10%, 500 VDC, 70C | KEMET C4AQLEW6210A3BK | RS Americas |
Where can I find additional details, specifications and documents for a C4AQLEW6210A3BK?
Additional datasheets, footprints and schematics for C4AQLEW6210A3BK are listed on our Part Details page. You can also find images and similar parts to C4AQLEW6210A3BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQLEW6210A3BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQLEW6210A3BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQLEW6210A3BK fall under?
The C4AQLEW6210A3BK is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQLEW6210A3BK when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQLEW6210A3BK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQLEW6210A3BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C4AQLEW6210A3BK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for C4AQLEW6210A3BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQLEW6210A3BK often in real-time on the comparison pages.
What if I can't find stock of C4AQLEW6210A3BK?
You can fill out our help required form which you can use to request a quote for C4AQLEW6210A3BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.