Status: | Unknown |
---|---|
Series: | C4AF Series |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.23
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.06
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.16
|
29
in stock
|
Buy Now | |
RS Americas
from US$6.10
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$6.25
|
-
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
element14
from US$5.51
|
-
|
Buy Now | |
TTI Europe
from US$3.55
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 310VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C4AF Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Film Capacitors 51.0PFV | Rapid Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitors 310V 10uF LS=37.5mm 10% AEC-Q200 | KEMET C4AF9BW5100A3JK | RS Americas |
Cap, Film, Aec-Q200, Pp, 10Uf, 310V, Rad | Newark Electronics |
Power Film Capacitor, 10 uF, 310 V, 630 V, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
CAP, 10µF, 310VAC, 10%, PP, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4AF9BW5100A3JK?
Additional datasheets, footprints and schematics for C4AF9BW5100A3JK are listed on our Part Details page. You can also find images and similar parts to C4AF9BW5100A3JK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AF9BW5100A3JK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AF9BW5100A3JK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AF9BW5100A3JK fall under?
The C4AF9BW5100A3JK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AF9BW5100A3JK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AF9BW5100A3JK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AF9BW5100A3JK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AF9BW5100A3JK have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for C4AF9BW5100A3JK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AF9BW5100A3JK often in real-time on the comparison pages.
What if I can't find stock of C4AF9BW5100A3JK?
You can fill out our help required form which you can use to request a quote for C4AF9BW5100A3JK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.