Status: | Unknown |
---|---|
Series: | C4AF Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 350V |
Capacitance Tolerance | ± 10% |
Product Range | C4AF Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Cap, Aec-Q200, 10Uf, 350V, Film, Radial | Newark Electronics |
Capacitor, C4AF, Power, 10 uF, 10%, 350 VAC, 700 VDC, 85C | KEMET C4AF7BW5100A3OK | RS Americas |
Where can I find additional details, specifications and documents for a C4AF7BW5100A3OK?
Additional datasheets, footprints and schematics for C4AF7BW5100A3OK are listed on our Part Details page. You can also find images and similar parts to C4AF7BW5100A3OK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AF7BW5100A3OK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AF7BW5100A3OK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AF7BW5100A3OK fall under?
The C4AF7BW5100A3OK is listed under Passive Components > Capacitors > Film Capacitors > Power AC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AF7BW5100A3OK when available in the Power AC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AF7BW5100A3OK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AF7BW5100A3OK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C4AF7BW5100A3OK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for C4AF7BW5100A3OK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AF7BW5100A3OK often in real-time on the comparison pages.
What if I can't find stock of C4AF7BW5100A3OK?
You can fill out our help required form which you can use to request a quote for C4AF7BW5100A3OK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.