Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GHFC-2.5-90(B300,
9-1201377-9 |
Prices starting from US$34.46
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$34.46
|
-
|
Buy Now |
Flexibility | Rigid |
---|---|
Color | Black |
Conductor Range (Main) | 0 – 0000AWG |
Conductor Range (Tap) | 6 – 000AWG |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | ANSI C119.1 |
Mechanical Reinforcement | No |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Other Colors Available | No |
Packaging Method | Pieces in Polybag |
Standard Pack | 30 |
Product Availability | AMERICAS |
Technology | Cold Shrink, Cold Applied |
Component Design | PowerGel Sealing Gel |
Material System | Polypropylene Cover |
Product Type | H-Frame Splice Closure |
Adhesive Coating | Silicone Gel |
Die Reference | D |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
GHFC-2.5-90(B300 | TE Connectivity C48562-000 | RS Americas |
Where can I find additional details, specifications and documents for a C48562-000?
Additional datasheets, footprints and schematics for C48562-000 are listed on our Part Details page. You can also find images and similar parts to C48562-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C48562-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C48562-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C48562-000 fall under?
The C48562-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to C48562-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C48562-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C48562-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C48562-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for C48562-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C48562-000 often in real-time on the comparison pages.
What if I can't find stock of C48562-000?
You can fill out our help required form which you can use to request a quote for C48562-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.