Status: | Unknown |
---|---|
Series: | C44U Series |
RoHS: | Unknown |
Prices starting from US$90.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$125.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$96.03
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$90.01
|
3
in stock
|
Buy Now | |
Distrelec
from US$101.48
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$108.56
|
2
in stock
|
Buy Now | |
Avnet America
from US$119.01
|
-
|
Buy Now | |
element14
from US$91.17
|
-
|
Buy Now | |
Farnell
from US$117.31
|
-
|
Buy Now |
Capacitance | 250µF |
---|---|
Voltage Rating | 1.1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C44U Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 31.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 1.1kV |
KEMET 250 1100V | Rapid Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
KEMET DC-Link Capacitor, 250uF, 1.1kV, 10% | Distrelec |
Cap, Film, Pp, 250Uf, 1.1Kv, Screw | Newark Electronics |
Metallized PP Capacitor 250uF 10% 1100V | RS |
Power Film Capacitor, 250 uF, 1.1 kV, ± 10%, Metallized PP, Can, Stud Mount | Avnet America |
Where can I find additional details, specifications and documents for a C44UQGT6250A8SK?
Additional datasheets, footprints and schematics for C44UQGT6250A8SK are listed on our Part Details page. You can also find images and similar parts to C44UQGT6250A8SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44UQGT6250A8SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44UQGT6250A8SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44UQGT6250A8SK fall under?
The C44UQGT6250A8SK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44UQGT6250A8SK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44UQGT6250A8SK you can contact the distributor directly for product support, shipping queries etc.
Is the C44UQGT6250A8SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44UQGT6250A8SK have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS have stock available or on a lead time for C44UQGT6250A8SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44UQGT6250A8SK often in real-time on the comparison pages.
What if I can't find stock of C44UQGT6250A8SK?
You can fill out our help required form which you can use to request a quote for C44UQGT6250A8SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.