C44UOGT6600M85K Capacitors by KEMET

CAP, 600UF, 900V, FILM, SCREW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.83

Distributor Stock
Logo for Farnell
Farnell
from US$64.69
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$81.42
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$55.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$72.34
-
Buy Now
Logo for element14
element14
from US$67.90
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

KEMET DC-Link Capacitor 600uF 900V 10% | Distrelec
Cap, 600Uf, 900V, Film, Screw Rohs Compliant: Yes |Kemet C44UOGT6600M85K | Newark Electronics
Capacitor | RS Americas
Power Film Capacitor, 600 uF, 900 V, � 10%, Metallized PP, Can, Stud Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C44UOGT6600M85K?

Additional datasheets, footprints and schematics for C44UOGT6600M85K are listed on our Part Details page. You can also find images and similar parts to C44UOGT6600M85K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C44UOGT6600M85K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44UOGT6600M85K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C44UOGT6600M85K fall under?

The C44UOGT6600M85K is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C44UOGT6600M85K when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C44UOGT6600M85K you can contact the distributor directly for product support, shipping queries etc.

Is the C44UOGT6600M85K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C44UOGT6600M85K have stock available?

Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C44UOGT6600M85K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C44UOGT6600M85K often in real-time on the comparison pages.

What if I can't find stock of C44UOGT6600M85K?

You can fill out our help required form which you can use to request a quote for C44UOGT6600M85K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay