C44PLGR6500ZASJ KEMET Parts by KEMET

CAP FILM 500UF 330VAC CAN

Status: Unknown
Series: C44P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$119.81

Distributor Stock
Logo for Farnell
Farnell
from US$150.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$154.11
-
Buy Now
Logo for element14
element14
from US$119.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 500µF
Voltage Rating 330VAC
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C44P Series
Capacitor Case Style Can
Capacitor Terminals Screw

Alternative Descriptions

Cap, Film, 500Uf, 330Vac, Can | Newark Electronics
Power Film Capacitor, 500 uF, 330 V, 700 V, � 5%, Metallized PP, Can, Stud Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C44PLGR6500ZASJ?

Additional datasheets, footprints and schematics for C44PLGR6500ZASJ are listed on our Part Details page. You can also find images and similar parts to C44PLGR6500ZASJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C44PLGR6500ZASJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PLGR6500ZASJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C44PLGR6500ZASJ fall under?

The C44PLGR6500ZASJ is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C44PLGR6500ZASJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C44PLGR6500ZASJ you can contact the distributor directly for product support, shipping queries etc.

Is the C44PLGR6500ZASJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C44PLGR6500ZASJ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for C44PLGR6500ZASJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C44PLGR6500ZASJ often in real-time on the comparison pages.

What if I can't find stock of C44PLGR6500ZASJ?

You can fill out our help required form which you can use to request a quote for C44PLGR6500ZASJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay