C42TF 15 5% Resistors - Fixed Value by Vishay Intertechnology

Status: Unknown
Series: C42TF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$316.27

Distributor Stock
Logo for Farnell
Farnell
from US$334.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$316.27
-
Buy Now
Logo for element14
element14
from US$550.52
-
Buy Now

Specifications

Resistance 15ohm
Product Range C42TF Series
Power Rating 480W
Resistance Tolerance ± 5%
Resistor Element Type Wirewound
Temperature Coefficient ± 75ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Resistance:15Ohm | Newark Electronics
Resistance:15ohm | element14
Resistance: 15ohm | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C42TF 15 5%?

Additional datasheets, footprints and schematics for C42TF 15 5% are listed on our Part Details page. You can also find images and similar parts to C42TF 15 5% on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C42TF 15 5% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C42TF 15 5% price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C42TF 15 5% fall under?

The C42TF 15 5% is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to C42TF 15 5% when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C42TF 15 5% you can contact the distributor directly for product support, shipping queries etc.

Is the C42TF 15 5% RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C42TF 15 5% have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C42TF 15 5%.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C42TF 15 5% often in real-time on the comparison pages.

What if I can't find stock of C42TF 15 5%?

You can fill out our help required form which you can use to request a quote for C42TF 15 5% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay