Status: | Unknown |
---|---|
Series: | RP 622 Series |
RoHS: | Compliant |
Prices starting from US$42.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.01
|
No stock
|
Buy Now |
Product Range | RP 622 Series |
---|---|
No. of Contacts | 30Contacts |
Gender | Plug |
Pitch Spacing | 1.5mm |
No. of Rows | 3 Row |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Din 41612 Pcb Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a C42334A44A15?
Additional datasheets, footprints and schematics for C42334A44A15 are listed on our Part Details page. You can also find images and similar parts to C42334A44A15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C42334A44A15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C42334A44A15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C42334A44A15 fall under?
The C42334A44A15 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to C42334A44A15 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C42334A44A15 you can contact the distributor directly for product support, shipping queries etc.
Is the C42334A44A15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C42334A44A15 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C42334A44A15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C42334A44A15 often in real-time on the comparison pages.
What if I can't find stock of C42334A44A15?
You can fill out our help required form which you can use to request a quote for C42334A44A15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.