Status: | Unknown |
---|---|
Series: | RP 622 Series |
RoHS: | Compliant |
Product Range | RP 622 Series |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Pitch Spacing | 1.5mm |
No. of Rows | 2 Row |
Contact Plating | Silver Plated Contacts |
RoHS Compliant | Yes |
DIN 41612 Connectors C42334A 41A 6=RP622 FEDERLEI | Rapid Electronics |
Din 41612 Pcb Connector, Plug, 12 Way | Newark Electronics |
C42334A 41A 6=RP622 FEDERLEI | Avnet America |
Where can I find additional details, specifications and documents for a C42334A41A6?
Additional datasheets, footprints and schematics for C42334A41A6 are listed on our Part Details page. You can also find images and similar parts to C42334A41A6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C42334A41A6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C42334A41A6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C42334A41A6 fall under?
The C42334A41A6 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to C42334A41A6 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C42334A41A6 you can contact the distributor directly for product support, shipping queries etc.
Is the C42334A41A6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C42334A41A6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for C42334A41A6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C42334A41A6 often in real-time on the comparison pages.
What if I can't find stock of C42334A41A6?
You can fill out our help required form which you can use to request a quote for C42334A41A6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.