Status: | Unknown |
---|---|
Series: | C3RWT Series |
RoHS: | Compliant |
Product Range | C3RWT Series |
---|---|
External Width | 6" |
External Height | 6" |
Raceway / Duct Color | Grey |
Raceway / Duct Material | Steel |
RoHS Compliant | Yes |
Wiring Trough, 6" X 6", Steel, Grey | Newark Electronics |
Trough, Wiring Trough, Outdoor, NEMA 3R, Gray, Steel, Wireway | Hammond Manufacturing C3RWT624 | RS Americas |
Enclosure Wiring Trough, NEMA 3R, 6 x 6 in., 24 in. L, Steel, Gray, Slip-On, Screw Cover | Carlton-Bates |
Where can I find additional details, specifications and documents for a C3RWT624?
Additional datasheets, footprints and schematics for C3RWT624 are listed on our Part Details page. You can also find images and similar parts to C3RWT624 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3RWT624 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3RWT624 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3RWT624 fall under?
The C3RWT624 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to C3RWT624 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3RWT624 you can contact the distributor directly for product support, shipping queries etc.
Is the C3RWT624 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C3RWT624 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for C3RWT624.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3RWT624 often in real-time on the comparison pages.
What if I can't find stock of C3RWT624?
You can fill out our help required form which you can use to request a quote for C3RWT624 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.