Status: | Unknown |
---|---|
Series: | 3900 Series |
RoHS: | Unknown |
Prices starting from US$8.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.23
|
861
in stock
|
Buy Now | |
Rapid Electronics
from US$8.19
|
1,634
in stock
|
Buy Now | |
Distrelec
from US$10.03
|
1,634
in stock
|
Buy Now | |
element14
from US$14.34
|
646
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
633
in stock
|
Buy Now | |
Farnell
from US$12.23
|
630
in stock
|
Buy Now | |
Schukat Electronic
from US$8.33
|
50
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 3900 Series |
Contact Current Max | 16A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 3900 Series |
RoHS: | Compliant |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 3900 Series |
Contact Current Max | 16A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Toggle Switches C3972BB | Rapid Electronics |
Bulgin Limited Toggle Switches C3972BB | Distrelec |
Switch Toggle DP On -(Off)- (On)16A IP67 | RS |
SWITCH, DPDT, 16A, 250VAC | element14 |
Toggle Switch, Dpdt, 16A, 250Vac | Newark Electronics |
Togglesw. 2x(On)-Off-(On) 250V 10A Metal | Schukat Electronic |
oggle Switch, DPDT, Non Illuminated, (On)-Off-(On), 3900 Series, Panel, 16 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a C3972BBAAA?
Additional datasheets, footprints and schematics for C3972BBAAA are listed on our Part Details page. You can also find images and similar parts to C3972BBAAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3972BBAAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3972BBAAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3972BBAAA fall under?
The C3972BBAAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C3972BBAAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3972BBAAA you can contact the distributor directly for product support, shipping queries etc.
Is the C3972BBAAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3972BBAAA have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, element14 and Newark Electronics have stock available or on a lead time for C3972BBAAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3972BBAAA often in real-time on the comparison pages.
What if I can't find stock of C3972BBAAA?
You can fill out our help required form which you can use to request a quote for C3972BBAAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.